ITT Cannon
Cab 20C 20#16 Pin Recp Itt Cannon
CB2-28-16PXS
Description
CAB 20C 20#16 PIN RECP
-
PEI-Genesis
-
Newark, An Avnet Company
Request a Quote
Email Supplier
Description
CAB 20C 20#16 PIN RECP
Request a Quote
Email Supplier
Suppliers
Cab 20C 20#16 Pin Recp Itt Cannon
99J8833
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
Electrical Connectors |
|
Product Number
|
ITT Cannon CB2-28-16PXS |
99J8833 |
|
Product Name
|
|
Cab 20C 20#16 Pin Recp Itt Cannon |
|
Gender
|
Female / Jack
|
|
Unlock Full Specs
to access all available technical data
Similar Products
Connector Type
Military Connector
Gender
Male / Plug
Contact Size (AWG)
20 AWG
View Details