ITT Cannon
Cab 26C 26#16 Pin Recp Itt Cannon
CB2-28-12PCG9
Description
CAB 26C 26#16 PIN RECP
-
PEI-Genesis
-
Newark, An Avnet Company
Request a Quote
Email Supplier
Description
CAB 26C 26#16 PIN RECP
Request a Quote
Email Supplier
Suppliers
Cab 26C 26#16 Pin Recp Itt Cannon
99J8793
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
Electrical Connectors |
|
Product Number
|
ITT Cannon CB2-28-12PCG9 |
99J8793 |
|
Product Name
|
|
Cab 26C 26#16 Pin Recp Itt Cannon |
|
Gender
|
Female / Jack
|
|
Unlock Full Specs
to access all available technical data
Similar Products
Connector Type
Modular Connector and RJ Connector
View Details
Current Rating
45.0 to 55.0 amps
Contact Size (AWG)
20 AWG
View Details
4 suppliers