ITT Cannon
Cab 26C 26#16 Pin Recp Itt Cannon
CB2-28-12PCAUG9
Description
CAB 26C 26#16 PIN RECP
-
PEI-Genesis
-
Newark, An Avnet Company
Request a Quote
Email Supplier
Description
CAB 26C 26#16 PIN RECP
Request a Quote
Email Supplier
Suppliers
Cab 26C 26#16 Pin Recp Itt Cannon
99J8791
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
Electrical Connectors |
|
Product Number
|
ITT Cannon CB2-28-12PCAUG9 |
99J8791 |
|
Product Name
|
|
Cab 26C 26#16 Pin Recp Itt Cannon |
|
Gender
|
Female / Jack
|
|
Unlock Full Specs
to access all available technical data
Similar Products
E-Z-HOOK, a division of Tektest, Inc.
Connector Type
Coaxial Connector
Coupling / Adapter
Coupling / Adapter
Gender
Male / Plug; Female / Jack
View Details
Douglas Electrical Components
Connector Type
Coaxial Connector; Military Connector
Mounting
Bulkhead
Contact Size (AWG)
20 AWG
View Details
Eteily Technologies India Pvt. Ltd.
Connector Type
Card Edge Connector
Mounting
Surface Mount
View Details
Termination
IDC / IDT
Mounting
Snap-In, Flange Mount
Voltage Rating
250 volts
View Details