ITT Cannon
Cab 12C 12#12 Pin Recp Itt Cannon
CB2-24A24PSAU
Description
CAB 12C 12#12 PIN RECP
-
PEI-Genesis
-
Newark, An Avnet Company
Request a Quote
Email Supplier
Description
CAB 12C 12#12 PIN RECP
Request a Quote
Email Supplier
Suppliers
Cab 12C 12#12 Pin Recp Itt Cannon
25K0946
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
Electrical Connectors |
|
Product Number
|
ITT Cannon CB2-24A24PSAU |
25K0946 |
|
Product Name
|
|
Cab 12C 12#12 Pin Recp Itt Cannon |
|
Gender
|
Female / Jack
|
|
Unlock Full Specs
to access all available technical data
Similar Products
Connector Type
D-Sub Connector
Geometry
Straight
View Details
Current Rating
45.0 to 55.0 amps
Contact Size (AWG)
20 AWG
View Details
2 suppliers