ITT Cannon
Cab 2C 2#4 Pin Recp Box Itt Cannon
CB2-24-9PS
Description
CAB 2C 2#4 PIN RECP BOX
-
PEI-Genesis
-
Newark, An Avnet Company
Request a Quote
Email Supplier
Description
CAB 2C 2#4 PIN RECP BOX
Request a Quote
Email Supplier
Suppliers
Cab 2C 2#4 Pin Recp Box Itt Cannon
25K0940
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
Electrical Connectors |
|
Product Number
|
ITT Cannon CB2-24-9PS |
25K0940 |
|
Product Name
|
|
Cab 2C 2#4 Pin Recp Box Itt Cannon |
|
Gender
|
Female / Jack
|
|
Unlock Full Specs
to access all available technical data
Similar Products
Connector Type
Board Mount Connector; Modular Connector and RJ Connector
Gender
Female / Jack
Termination
Through Hole
View Details
Douglas Electrical Components
Connector Type
Coaxial Connector; Military Connector
Mounting
Bulkhead
Contact Size (AWG)
20 AWG
View Details
Connector Type
Circular / Cylindrical Connectors; Coaxial Connector
View Details