ITT Cannon
Cab 16C 16#16 Pin Recp Itt Cannon
CB2-24-5PSAU
Description
CAB 16C 16#16 PIN RECP
-
PEI-Genesis
-
Newark, An Avnet Company
Request a Quote
Email Supplier
Description
CAB 16C 16#16 PIN RECP
Request a Quote
Email Supplier
Suppliers
Cab 16C 16#16 Pin Recp Itt Cannon
25K0918
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
Electrical Connectors |
|
Product Number
|
ITT Cannon CB2-24-5PSAU |
25K0918 |
|
Product Name
|
|
Cab 16C 16#16 Pin Recp Itt Cannon |
|
Gender
|
Female / Jack
|
|
Unlock Full Specs
to access all available technical data
Similar Products
Geometry
Straight
Voltage Rating
125 volts
Current Rating
15.0 amps
View Details
Voltage Rating
125 to 300 volts
Current Rating
8.0 amps
View Details
Current Rating
45.0 to 55.0 amps
Contact Size (AWG)
20 AWG
View Details
3 suppliers