ITT Cannon Cab 16C 16#16 Pin Recp Itt Cannon CB2-24-5PCAU

Description
CAB 16C 16#16 PIN RECP
Request a Quote
Description
CAB 16C 16#16 PIN RECP
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - ITT Cannon CB2-24-5PCAU - PEI-Genesis
Philadelphia, PA, United States
CAB 16C 16#16 PIN RECP

CAB 16C 16#16 PIN RECP

Buy Now
Cab 16C 16#16 Pin Recp Itt Cannon - 25K0915 - Newark, An Avnet Company
Chicago, IL, United States
Cab 16C 16#16 Pin Recp Itt Cannon
25K0915
Cab 16C 16#16 Pin Recp Itt Cannon 25K0915
CAB 16C 16#16 PIN RECP

CAB 16C 16#16 PIN RECP

Supplier's Site

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number ITT Cannon CB2-24-5PCAU 25K0915
Product Name Cab 16C 16#16 Pin Recp Itt Cannon
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

PB Backplane Male Right Angle Power Connector - 80318-1 - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector
Gender Female / Jack
Termination Through Hole
View Details
Connector - Double Heads Spring Pogo Pins -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details
55 Position Hermetic Bulkhead Connector - 24058 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 22 AWG
View Details
50 Ohm TNC Connector, TNC Inline Jack - 190523 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector; RF and Microwave Connector
Termination Crimp
Voltage Rating 500 volts
View Details