ITT Cannon
Cab 9C 6#12 3#8 Pin Recp Itt Cannon
CB2-24-11PS
Description
CAB 9C 6#12 3#8 PIN RECP
-
PEI-Genesis
-
Newark, An Avnet Company
Request a Quote
Email Supplier
Description
CAB 9C 6#12 3#8 PIN RECP
Request a Quote
Email Supplier
Suppliers
Cab 9C 6#12 3#8 Pin Recp Itt Cannon
25K0876
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
Electrical Connectors |
|
Product Number
|
ITT Cannon CB2-24-11PS |
25K0876 |
|
Product Name
|
|
Cab 9C 6#12 3#8 Pin Recp Itt Cannon |
|
Gender
|
Female / Jack
|
|
Unlock Full Specs
to access all available technical data
Similar Products
Shenzhen QH Industrial Co., Ltd
Termination
Magnetic
Voltage Rating
12 volts
Current Rating
1.0 to 3.0 amps
View Details
Douglas Electrical Components
Connector Type
Coaxial Connector; Military Connector
Mounting
Bulkhead
Contact Size (AWG)
22 AWG
View Details
Connector Type
Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Geometry
Right Angle
Termination
Crimp
View Details
2 suppliers