ITT Cannon Cb 3C 3#12 Pin Recp Itt Cannon CB2-22-9PC

Description
CB 3C 3#12 PIN RECP
Request a Quote
Description
CB 3C 3#12 PIN RECP
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - ITT Cannon CB2-22-9PC - PEI-Genesis
Philadelphia, PA, United States
CB 3C 3#12 PIN RECP

CB 3C 3#12 PIN RECP

Buy Now
Cb 3C 3#12 Pin Recp Itt Cannon - 08R1320 - Newark, An Avnet Company
Chicago, IL, United States
Cb 3C 3#12 Pin Recp Itt Cannon
08R1320
Cb 3C 3#12 Pin Recp Itt Cannon 08R1320
CB 3C 3#12 PIN RECP

CB 3C 3#12 PIN RECP

Supplier's Site

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number ITT Cannon CB2-22-9PC 08R1320
Product Name Cb 3C 3#12 Pin Recp Itt Cannon
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

P60/P50 Backplane Power Connectors (Right Angle Receptacle) - 80321-4D04S24A04B72DNG1A - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector
Gender Female / Jack
Geometry Right Angle
View Details
Hermetic Bulkhead Connector - 26064 - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
50 Ohm N Straight Plug - 150410 - PIC Wire & Cable
Specs
Geometry Straight
View Details