ITT Cannon
Cb 3C 3#8 Pin Recp Box Itt Cannon
CB2-22-2PSA34-M4
Description
CB 3C 3#8 PIN RECP BOX
-
PEI-Genesis
-
Newark, An Avnet Company
Request a Quote
Email Supplier
Description
CB 3C 3#8 PIN RECP BOX
Request a Quote
Email Supplier
Suppliers
Cb 3C 3#8 Pin Recp Box Itt Cannon
95T5798
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
Electrical Connectors |
|
Product Number
|
ITT Cannon CB2-22-2PSA34-M4 |
95T5798 |
|
Product Name
|
|
Cb 3C 3#8 Pin Recp Box Itt Cannon |
|
Gender
|
Female / Jack
|
|
Unlock Full Specs
to access all available technical data
Similar Products
Voltage Rating
125 to 250 volts
Current Rating
30.0 amps
View Details
Douglas Electrical Components
Connector Type
Coaxial Connector; Military Connector
Mounting
Bulkhead
Contact Size (AWG)
8 AWG
View Details