ITT Cannon Cab 9C 9#12 Pin Recp Itt Cannon CB2-20A9PC

Description
CAB 9C 9#12 PIN RECP
Request a Quote
Description
CAB 9C 9#12 PIN RECP
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - ITT Cannon CB2-20A9PC - PEI-Genesis
Philadelphia, PA, United States
CAB 9C 9#12 PIN RECP

CAB 9C 9#12 PIN RECP

Buy Now
Cab 9C 9#12 Pin Recp Itt Cannon - 49K2855 - Newark, An Avnet Company
Chicago, IL, United States
Cab 9C 9#12 Pin Recp Itt Cannon
49K2855
Cab 9C 9#12 Pin Recp Itt Cannon 49K2855
CAB 9C 9#12 PIN RECP

CAB 9C 9#12 PIN RECP

Supplier's Site

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number ITT Cannon CB2-20A9PC 49K2855
Product Name Cab 9C 9#12 Pin Recp Itt Cannon
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Video Display Connectors Series - HDMI/Display Port 2 in 1 Connectors - Rego Electronics Inc.
Specs
Connector Type Audio / Video; Board Mount Connector
Gender Female / Jack
Termination Through Hole
View Details
55 Position Hermetic Bulkhead Connector - 24234 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
50 Ohm N 90° Plug - 150411 - PIC Wire & Cable
Specs
Geometry Right Angle
View Details