ITT Cannon
Cb 8C 8#16 Pin Recp Box Itt Cannon
CB2-20-7PZH-M4
Description
CB 8C 8#16 PIN RECP BOX
-
PEI-Genesis
-
Newark, An Avnet Company
Request a Quote
Email Supplier
Description
CB 8C 8#16 PIN RECP BOX
Request a Quote
Email Supplier
Suppliers
Cb 8C 8#16 Pin Recp Box Itt Cannon
25K0868
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
Electrical Connectors |
|
Product Number
|
ITT Cannon CB2-20-7PZH-M4 |
25K0868 |
|
Product Name
|
|
Cb 8C 8#16 Pin Recp Box Itt Cannon |
|
Gender
|
Female / Jack
|
|
Unlock Full Specs
to access all available technical data
Similar Products
Mounting
PCB Mount
Current Rating
45.0 to 55.0 amps
Contact Size (AWG)
20 AWG
View Details
3 suppliers
Geometry
Straight; 180°
Mounting
Free Hanging (In-Line)
View Details
Connector Type
Board to Board Connector; DIN Connector; Wire to Board Connector
Gender
Female / Jack
Geometry
Straight
View Details
4 suppliers