ITT Cannon
Cb 8C 8#16 Pin Recp Box Itt Cannon
CB2-20-7PSAUA232
Description
CB 8C 8#16 PIN RECP BOX
-
PEI-Genesis
-
Newark, An Avnet Company
Request a Quote
Email Supplier
Description
CB 8C 8#16 PIN RECP BOX
Request a Quote
Email Supplier
Suppliers
Cb 8C 8#16 Pin Recp Box Itt Cannon
39Y3490
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
Electrical Connectors |
|
Product Number
|
ITT Cannon CB2-20-7PSAUA232 |
39Y3490 |
|
Product Name
|
|
Cb 8C 8#16 Pin Recp Box Itt Cannon |
|
Gender
|
Female / Jack
|
|
Unlock Full Specs
to access all available technical data
Similar Products
Voltage Rating
125 volts
Current Rating
20.0 amps
View Details
Douglas Electrical Components
Connector Type
Coaxial Connector; Military Connector
Mounting
Bulkhead
Contact Size (AWG)
8 AWG
View Details