ITT Cannon
Cb 8C 8#16 Pin Recp Box Itt Cannon
CB2-20-7PH-M4
Description
CB 8C 8#16 PIN RECP BOX
-
PEI-Genesis
-
Newark, An Avnet Company
Request a Quote
Email Supplier
Description
CB 8C 8#16 PIN RECP BOX
Request a Quote
Email Supplier
Suppliers
Cb 8C 8#16 Pin Recp Box Itt Cannon
25K0867
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
Electrical Connectors |
|
Product Number
|
ITT Cannon CB2-20-7PH-M4 |
25K0867 |
|
Product Name
|
|
Cb 8C 8#16 Pin Recp Box Itt Cannon |
|
Gender
|
Female / Jack
|
|
Unlock Full Specs
to access all available technical data
Similar Products
Mounting
Panel Mount, Flange
Voltage Rating
250 volts
Current Rating
2.0 amps
View Details
2 suppliers
Connector Type
Military Connector
Gender
Male / Plug
Contact Size (AWG)
20 AWG
View Details