ITT Cannon
Cb 4C 4#12 Pin Recp Box Itt Cannon
CB2-20-4PWSA34-FM
Description
CB 4C 4#12 PIN RECP BOX
-
PEI-Genesis
-
Newark, An Avnet Company
Request a Quote
Email Supplier
Description
CB 4C 4#12 PIN RECP BOX
Request a Quote
Email Supplier
Suppliers
Cb 4C 4#12 Pin Recp Box Itt Cannon
60M4223
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
Electrical Connectors |
|
Product Number
|
ITT Cannon CB2-20-4PWSA34-FM |
60M4223 |
|
Product Name
|
|
Cb 4C 4#12 Pin Recp Box Itt Cannon |
|
Gender
|
Female / Jack
|
|
Unlock Full Specs
to access all available technical data
Similar Products
Geometry
Right Angle; 90°
Mounting
Free Hanging (In-Line)
Current Rating
10.0 amps
View Details
Connector Type
Circular / Cylindrical Connectors
Voltage Rating
500 volts
View Details
Connector Type
Coaxial Connector
Geometry
Straight
Mounting
Bulkhead
View Details