ITT Cannon Circular Connectors - CB2-20-29PS CB2-20-29PS

Description
CAB 17C 17#16 PIN RECP BOX
Request a Quote
Description
CAB 17C 17#16 PIN RECP BOX
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - ITT Cannon CB2-20-29PS - PEI-Genesis
Philadelphia, PA, United States
CAB 17C 17#16 PIN RECP BOX

CAB 17C 17#16 PIN RECP BOX

Buy Now
Circular Connectors - CB2-20-29PS - 1207767-CB2-20-29PS - Win Source Electronics
Laguna Hills, CA, United States
Circular Connectors - CB2-20-29PS
1207767-CB2-20-29PS
Circular Connectors - CB2-20-29PS 1207767-CB2-20-29PS
Manufacturer: ITT Cannon, LLC Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1207767-CB2-20-29PS Number of Pins: 16 Categories: Circular Connectors Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Limited RoHS: Non-Compliant

Manufacturer: ITT Cannon, LLC
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1207767-CB2-20-29PS
Number of Pins: 16
Categories: Circular Connectors
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Limited
RoHS: Non-Compliant

Buy Now
Cab 17C 17#16 Pin Recp Box Itt Cannon - 49K2798 - Newark, An Avnet Company
Chicago, IL, United States
Cab 17C 17#16 Pin Recp Box Itt Cannon
49K2798
Cab 17C 17#16 Pin Recp Box Itt Cannon 49K2798
CAB 17C 17#16 PIN RECP BOX

CAB 17C 17#16 PIN RECP BOX

Supplier's Site

Technical Specifications

  PEI-Genesis Win Source Electronics Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number ITT Cannon CB2-20-29PS 1207767-CB2-20-29PS 49K2798
Product Name Circular Connectors - CB2-20-29PS Cab 17C 17#16 Pin Recp Box Itt Cannon
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

HMS02 series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Geometry Straight
View Details
Powerpole ® 15-45 PCB Mounting Staples 2×1 Short 7mm - 114555P10 - Anderson Power Products
Specs
Mounting PCB Mount
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
3 suppliers