ITT Cannon
Cb 2C 2#8 Pin Recp Box Itt Cannon
CB2-20-23PZC
Description
CB 2C 2#8 PIN RECP BOX
-
PEI-Genesis
-
Newark, An Avnet Company
Request a Quote
Email Supplier
Description
CB 2C 2#8 PIN RECP BOX
Request a Quote
Email Supplier
Suppliers
Cb 2C 2#8 Pin Recp Box Itt Cannon
56K6432
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
Electrical Connectors |
|
Product Number
|
ITT Cannon CB2-20-23PZC |
56K6432 |
|
Product Name
|
|
Cb 2C 2#8 Pin Recp Box Itt Cannon |
|
Gender
|
Female / Jack
|
|
Unlock Full Specs
to access all available technical data
Similar Products
Mounting
Free Hanging (In-Line)
Contact Size (AWG)
12 to 16 AWG
View Details
4 suppliers
Connector Type
D-Sub Connector
Mounting
Free Hanging (In-Line)
View Details