ITT Cannon
Cab 7C 7#12 Pin Recp Box Itt Cannon
CB2-20-15PWC
Description
CAB 7C 7#12 PIN RECP BOX
-
PEI-Genesis
-
Newark, An Avnet Company
Request a Quote
Email Supplier
Description
CAB 7C 7#12 PIN RECP BOX
Request a Quote
Email Supplier
Suppliers
Cab 7C 7#12 Pin Recp Box Itt Cannon
49K2746
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
Electrical Connectors |
|
Product Number
|
ITT Cannon CB2-20-15PWC |
49K2746 |
|
Product Name
|
|
Cab 7C 7#12 Pin Recp Box Itt Cannon |
|
Gender
|
Female / Jack
|
|
Unlock Full Specs
to access all available technical data
Similar Products
Connector Type
Coaxial Connector
Geometry
Straight
Mounting
Bulkhead
View Details
Mounting
PCB Mount
Current Rating
45.0 to 55.0 amps
Contact Size (AWG)
20 AWG
View Details
3 suppliers
Connector Type
D-Sub Connector
Mounting
Free Hanging (In-Line)
View Details