ITT Cannon
Cab 5C 5#16 Pin Recp Box Itt Cannon
CB2-18-20PS
Description
CAB 5C 5#16 PIN RECP BOX
-
PEI-Genesis
-
Newark, An Avnet Company
Request a Quote
Email Supplier
Description
CAB 5C 5#16 PIN RECP BOX
Request a Quote
Email Supplier
Suppliers
Cab 5C 5#16 Pin Recp Box Itt Cannon
15M8768
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
Electrical Connectors |
|
Product Number
|
ITT Cannon CB2-18-20PS |
15M8768 |
|
Product Name
|
|
Cab 5C 5#16 Pin Recp Box Itt Cannon |
|
Gender
|
Female / Jack
|
|
Unlock Full Specs
to access all available technical data
Similar Products
Connector Type
D-Sub Connector
Geometry
Straight
Mounting
Bulkhead
View Details
Mounting
Panel Mount, Flange
Voltage Rating
250 volts
Current Rating
6.0 amps
View Details
2 suppliers
Current Rating
50.0 to 120.0 amps
Contact Size (AWG)
16 AWG
View Details