ITT Cannon
Cab 10C 10#16 Pin Recp Itt Cannon
CB2-18-1PCAU
Description
CAB 10C 10#16 PIN RECP
-
PEI-Genesis
-
Newark, An Avnet Company
Request a Quote
Email Supplier
Description
CAB 10C 10#16 PIN RECP
Request a Quote
Email Supplier
Suppliers
Cab 10C 10#16 Pin Recp Itt Cannon
30K9679
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
Electrical Connectors |
|
Product Number
|
ITT Cannon CB2-18-1PCAU |
30K9679 |
|
Product Name
|
|
Cab 10C 10#16 Pin Recp Itt Cannon |
|
Gender
|
Female / Jack
|
|
Unlock Full Specs
to access all available technical data
Similar Products
Connector Type
Circular / Cylindrical Connectors
Geometry
Straight
View Details
Mounting
Snap-In, Flange Mount
Voltage Rating
250 volts
Current Rating
15.0 amps
View Details
Geometry
Straight; 180°
Mounting
Free Hanging (In-Line)
View Details