ITT Cannon
Cac 6C 6#16 Pin Recp Box Itt Cannon
CB2-18-12PSA34
Description
CAC 6C 6#16 PIN RECP BOX
-
PEI-Genesis
-
Newark, An Avnet Company
Request a Quote
Email Supplier
Description
CAC 6C 6#16 PIN RECP BOX
Request a Quote
Email Supplier
Suppliers
Cac 6C 6#16 Pin Recp Box Itt Cannon
99J8644
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
Electrical Connectors |
|
Product Number
|
ITT Cannon CB2-18-12PSA34 |
99J8644 |
|
Product Name
|
|
Cac 6C 6#16 Pin Recp Box Itt Cannon |
|
Gender
|
Female / Jack
|
|
Unlock Full Specs
to access all available technical data
Similar Products
Connector Type
Circular / Cylindrical Connectors
Geometry
Straight
Mounting
Bulkhead
View Details
Mounting
Panel Mount, Snap-In
Voltage Rating
250 volts
Current Rating
6.0 amps
View Details
Mounting
PCB Mount
Current Rating
45.0 to 55.0 amps
Contact Size (AWG)
20 AWG
View Details
3 suppliers