ITT Cannon
Cb 4C 4#12 Pin Recp Box Itt Cannon
CB2-18-10PS-A232
Description
CB 4C 4#12 PIN RECP BOX
-
PEI-Genesis
-
Newark, An Avnet Company
Request a Quote
Email Supplier
Description
CB 4C 4#12 PIN RECP BOX
Request a Quote
Email Supplier
Suppliers
Cb 4C 4#12 Pin Recp Box Itt Cannon
60M4222
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
Electrical Connectors |
|
Product Number
|
ITT Cannon CB2-18-10PS-A232 |
60M4222 |
|
Product Name
|
|
Cb 4C 4#12 Pin Recp Box Itt Cannon |
|
Gender
|
Female / Jack
|
|
Unlock Full Specs
to access all available technical data
Similar Products
Connector Type
Modular Connector and RJ Connector
View Details
Current Rating
45.0 to 55.0 amps
Contact Size (AWG)
20 AWG
View Details
3 suppliers