ITT CANNON
CB1U18-10PCAU-3HS -- CB 4C 4#12 PIN RECP LINE ITT CANNON
ITT Cannon
Cb 4C 4#12 Pin Recp Line Itt Cannon
CB1U18-10PCAU-3HS
Description
CB 4C 4#12 PIN RECP LINE
Description
CB 4C 4#12 PIN RECP LINE
Suppliers
Cb 4C 4#12 Pin Recp Line Itt Cannon
39M7238
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
39M7238 |
|
Product Name
|
Cb 4C 4#12 Pin Recp Line Itt Cannon |
Unlock Full Specs
to access all available technical data
Similar Products
Geometry
Right Angle
Current Rating
45.0 to 55.0 amps
Contact Size (AWG)
20 AWG
View Details
3 suppliers
Geometry
Straight
Voltage Rating
250 volts
Current Rating
15.0 amps
View Details