ITT CANNON
CB1U16-10PWC -- CB 3C 3#12 PIN RECP LINE ITT CANNON
ITT Cannon
Cb 3C 3#12 Pin Recp Line Itt Cannon
CB1U16-10PWC
Description
CB 3C 3#12 PIN RECP LINE
Description
CB 3C 3#12 PIN RECP LINE
Suppliers
Cb 3C 3#12 Pin Recp Line Itt Cannon
55X5587
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
55X5587 |
|
Product Name
|
Cb 3C 3#12 Pin Recp Line Itt Cannon |
Unlock Full Specs
to access all available technical data
Similar Products
Connector Type
RF and Microwave Connector
Gender
Male / Plug
View Details
Voltage Rating
12 volts
Current Rating
3.0 amps
View Details
Voltage Rating
700 volts
Current Rating
10.0 amps
View Details
Current Rating
50.0 to 120.0 amps
Contact Size (AWG)
16 AWG
View Details