ITT Cannon
Cb 8C 8#16 Pin Recp Line Itt Cannon
CB1PG22-18PS
Description
CB 8C 8#16 PIN RECP LINE
-
PEI-Genesis
-
Newark, An Avnet Company
Request a Quote
Email Supplier
Description
CB 8C 8#16 PIN RECP LINE
Request a Quote
Email Supplier
Suppliers
Cb 8C 8#16 Pin Recp Line Itt Cannon
46W3710
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
Electrical Connectors |
|
Product Number
|
ITT Cannon CB1PG22-18PS |
46W3710 |
|
Product Name
|
|
Cb 8C 8#16 Pin Recp Line Itt Cannon |
|
Gender
|
Female / Jack
|
|
Unlock Full Specs
to access all available technical data
Similar Products
Connector Type
Circular / Cylindrical Connectors
Contact Size (AWG)
20 to 24 AWG
View Details
Keystone Electronics Corp.
Connector Type
Board Mount Connector
Mounting
Through Hole
View Details
Shenzhen QH Industrial Co., Ltd
Termination
Magnetic
Voltage Rating
12 volts
Current Rating
1.0 to 3.0 amps
View Details