ITT Cannon
Cb 4C 4#12 Pin Recp Line Itt Cannon
CB1LA18-10PYC
Description
CB 4C 4#12 PIN RECP LINE
-
PEI-Genesis
-
Newark, An Avnet Company
Request a Quote
Email Supplier
Description
CB 4C 4#12 PIN RECP LINE
Request a Quote
Email Supplier
Suppliers
Cb 4C 4#12 Pin Recp Line Itt Cannon
99J8395
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
Electrical Connectors |
|
Product Number
|
ITT Cannon CB1LA18-10PYC |
99J8395 |
|
Product Name
|
|
Cb 4C 4#12 Pin Recp Line Itt Cannon |
|
Gender
|
Female / Jack
|
|
Unlock Full Specs
to access all available technical data
Similar Products
Connector Type
RF and Microwave Connector
Gender
Male / Plug
View Details
Connector Type
Rectangular Connectors, Heavy Duty
View Details
Connector Type
D-Sub Connector
Gender
Female / Jack
View Details
Mounting
Inline, Panel/Bulkhead
Current Rating
180.0 to 350.0 amps
Contact Size (AWG)
6 AWG
View Details
4 suppliers