ITT Cannon
Cb 4C 4#8 Pin Recp Line Itt Cannon
CB1FC22-22PS
Description
CB 4C 4#8 PIN RECP LINE
-
PEI-Genesis
-
Newark, An Avnet Company
Request a Quote
Email Supplier
Description
CB 4C 4#8 PIN RECP LINE
Request a Quote
Email Supplier
Suppliers
Cb 4C 4#8 Pin Recp Line Itt Cannon
84R9366
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
Electrical Connectors |
|
Product Number
|
ITT Cannon CB1FC22-22PS |
84R9366 |
|
Product Name
|
|
Cb 4C 4#8 Pin Recp Line Itt Cannon |
|
Gender
|
Female / Jack
|
|
Unlock Full Specs
to access all available technical data
Similar Products
Connector Type
Board Mount Connector
Gender
Female / Jack
View Details
Douglas Electrical Components
Connector Type
Coaxial Connector; Military Connector
Mounting
Bulkhead
Contact Size (AWG)
20 AWG
View Details
Connector Type
Circular / Cylindrical Connectors; Coaxial Connector; Military Connector; RF and Microwave Connector
Coupling / Adapter
Coupling / Adapter
Voltage Rating
500 volts
View Details