ITT Cannon
Cab 12C 12#12 Pin Recp Itt Cannon
CB1E24A24PS
Description
CAB 12C 12#12 PIN RECP
-
PEI-Genesis
-
Newark, An Avnet Company
Request a Quote
Email Supplier
Description
CAB 12C 12#12 PIN RECP
Request a Quote
Email Supplier
Suppliers
Cab 12C 12#12 Pin Recp Itt Cannon
30K9642
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
Electrical Connectors |
|
Product Number
|
ITT Cannon CB1E24A24PS |
30K9642 |
|
Product Name
|
|
Cab 12C 12#12 Pin Recp Itt Cannon |
|
Gender
|
Female / Jack
|
|
Unlock Full Specs
to access all available technical data
Similar Products
Connector Type
Circular / Cylindrical Connectors
Voltage Rating
690 volts
Current Rating
25.0 amps
View Details
Mounting
PCB Mount
Current Rating
45.0 to 55.0 amps
Contact Size (AWG)
20 AWG
View Details
3 suppliers