ITT Cannon
Cab 7C 7#12 Pin Recp Itt Cannon
CB1E24-2PCAU
Description
CAB 7C 7#12 PIN RECP
-
PEI-Genesis
-
Newark, An Avnet Company
Request a Quote
Email Supplier
Description
CAB 7C 7#12 PIN RECP
Request a Quote
Email Supplier
Suppliers
Cab 7C 7#12 Pin Recp Itt Cannon
30K9630
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
Electrical Connectors |
|
Product Number
|
ITT Cannon CB1E24-2PCAU |
30K9630 |
|
Product Name
|
|
Cab 7C 7#12 Pin Recp Itt Cannon |
|
Gender
|
Female / Jack
|
|
Unlock Full Specs
to access all available technical data
Similar Products
Connector Type
Board Mount Connector; Coaxial Connector; RF and Microwave Connector
View Details
Douglas Electrical Components
Connector Type
Coaxial Connector; Military Connector
Mounting
Bulkhead
Contact Size (AWG)
20 AWG
View Details
Connector Type
Modular Connector and RJ Connector
Gender
Male / Plug
Geometry
Straight
View Details