ITT Cannon
Cab 24C 24#16 Pin Recp Itt Cannon
CB1E24-28PS
Description
CAB 24C 24#16 PIN RECP
-
PEI-Genesis
-
Newark, An Avnet Company
Request a Quote
Email Supplier
Description
CAB 24C 24#16 PIN RECP
Request a Quote
Email Supplier
Suppliers
Cab 24C 24#16 Pin Recp Itt Cannon
30K9635
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
Electrical Connectors |
|
Product Number
|
ITT Cannon CB1E24-28PS |
30K9635 |
|
Product Name
|
|
Cab 24C 24#16 Pin Recp Itt Cannon |
|
Gender
|
Female / Jack
|
|
Unlock Full Specs
to access all available technical data
Similar Products
Connector Type
D-Sub Connector
Geometry
Straight
View Details
Mounting
Free Hanging (In-Line)
Contact Size (AWG)
12 to 16 AWG
View Details
3 suppliers
Connector Type
D-Sub Connector
Mounting
Free Hanging (In-Line)
View Details