ITT Cannon
Cb 9C 9#16 Pin Recp Line Itt Cannon
CB1E22-20PS
Description
CB 9C 9#16 PIN RECP LINE
-
PEI-Genesis
-
Newark, An Avnet Company
Request a Quote
Email Supplier
Description
CB 9C 9#16 PIN RECP LINE
Request a Quote
Email Supplier
Suppliers
Cb 9C 9#16 Pin Recp Line Itt Cannon
10AC6340
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
Electrical Connectors |
|
Product Number
|
ITT Cannon CB1E22-20PS |
10AC6340 |
|
Product Name
|
|
Cb 9C 9#16 Pin Recp Line Itt Cannon |
|
Gender
|
Female / Jack
|
|
Unlock Full Specs
to access all available technical data
Similar Products
Connector Type
Board Mount Connector
Termination
Through Hole
Mounting
PC Mount
View Details
Shenzhen QH Industrial Co., Ltd
Voltage Rating
12 volts
Current Rating
1.0 to 60.0 amps
View Details
Douglas Electrical Components
Connector Type
Coaxial Connector; Military Connector
Mounting
Bulkhead
Contact Size (AWG)
22 AWG
View Details
Connector Type
Circular / Cylindrical Connectors; Coaxial Connector; Military Connector; RF and Microwave Connector
Geometry
Right Angle
Termination
Crimp
View Details