ITT Cannon
Cb 8C 8#16 Pin Recp Line Itt Cannon
CB1E20-7PC
Description
CB 8C 8#16 PIN RECP LINE
-
PEI-Genesis
-
Newark, An Avnet Company
Request a Quote
Email Supplier
Description
CB 8C 8#16 PIN RECP LINE
Request a Quote
Email Supplier
Suppliers
Cb 8C 8#16 Pin Recp Line Itt Cannon
99J8316
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
Electrical Connectors |
|
Product Number
|
ITT Cannon CB1E20-7PC |
99J8316 |
|
Product Name
|
|
Cb 8C 8#16 Pin Recp Line Itt Cannon |
|
Gender
|
Female / Jack
|
|
Unlock Full Specs
to access all available technical data
Similar Products
Connector Type
Board Mount Connector; USB
Gender
Female / Jack
Geometry
Straight (optional feature); Right Angle (optional feature)
View Details
Douglas Electrical Components
Connector Type
Coaxial Connector; Military Connector
Mounting
Bulkhead
Contact Size (AWG)
20 AWG
View Details
Connector Type
Modular Connector and RJ Connector
Gender
Male / Plug
View Details