ITT Cannon
Cb 4C 4#16 Pin Recp Line Itt Cannon
CB1E18-4PSAU
Description
CB 4C 4#16 PIN RECP LINE
-
PEI-Genesis
-
Newark, An Avnet Company
Request a Quote
Email Supplier
Description
CB 4C 4#16 PIN RECP LINE
Request a Quote
Email Supplier
Suppliers
Cb 4C 4#16 Pin Recp Line Itt Cannon
99J8299
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
Electrical Connectors |
|
Product Number
|
ITT Cannon CB1E18-4PSAU |
99J8299 |
|
Product Name
|
|
Cb 4C 4#16 Pin Recp Line Itt Cannon |
|
Gender
|
Female / Jack
|
|
Unlock Full Specs
to access all available technical data
Similar Products
E-Z-HOOK, a division of Tektest, Inc.
Coupling / Adapter
Coupling / Adapter
Gender
Male / Plug
View Details
Douglas Electrical Components
Connector Type
Coaxial Connector; Military Connector
Mounting
Bulkhead
Contact Size (AWG)
20 AWG
View Details
Eteily Technologies India Pvt. Ltd.
Connector Type
RF and Microwave Connector
Gender
Male / Plug
Geometry
Right Angle
View Details