ITT Cannon Circular Contact, Pin, Sz16, 20-22Awg, Crimp; Product Range Itt Cannon CB16-20PG

Description
CIRCULAR CONTACT, PIN, SZ16, 20-22AWG, CRIMP; Product Range:CB Series; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Max:20AWG; Wire Size AWG Min:22AWG; Contact Plating:Gold Plated Contacts; Contact Size:16 RoHS Compliant: Yes
Datasheet
Description
CIRCULAR CONTACT, PIN, SZ16, 20-22AWG, CRIMP; Product Range:CB Series; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Max:20AWG; Wire Size AWG Min:22AWG; Contact Plating:Gold Plated Contacts; Contact Size:16 RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Contact, Pin, Sz16, 20-22Awg, Crimp; Product Range Itt Cannon - 99J8503 - Newark, An Avnet Company
Chicago, IL, United States
Circular Contact, Pin, Sz16, 20-22Awg, Crimp; Product Range Itt Cannon
99J8503
Circular Contact, Pin, Sz16, 20-22Awg, Crimp; Product Range Itt Cannon 99J8503
CIRCULAR CONTACT, PIN, SZ16, 20-22AWG, CRIMP; Product Range:CB Series; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Max:20AWG; Wire Size AWG Min:22AWG; Contact Plating:Gold Plated Contacts; Contact Size:16 RoHS Compliant: Yes

CIRCULAR CONTACT, PIN, SZ16, 20-22AWG, CRIMP; Product Range:CB Series; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Max:20AWG; Wire Size AWG Min:22AWG; Contact Plating:Gold Plated Contacts; Contact Size:16 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrodes and Electrode Materials
Product Number 99J8503
Product Name Circular Contact, Pin, Sz16, 20-22Awg, Crimp; Product Range Itt Cannon
Type Contact
Unlock Full Specs
to access all available technical data

Similar Products

Battery Electrode Materials - PolyGrid® - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
Specs
OD / Width 12 to 48 inch (305 to 1219 mm)
Thickness 0.0020 to 0.0400 inch (0.0508 to 1.02 mm)
View Details
RFI and EMI - Contacts, Fingerstock and Gaskets - 1201-SSA-0016-1 - Quarktwin Technology Ltd.
Specs
Type Contact; Gasket
Material Aluminum
Length 39.37 inch (1000 mm)
View Details
Specs
Type Contact
Material Magnesium (optional feature); Silver (optional feature); Cu (optional feature); Palladium (optional feature)
Shape / Form Custom / Application Specific
View Details