ITT Cannon Contact, Pin, 14-16Awg, Crimp; Product Range Itt Cannon CB16-14P

Description
CONTACT, PIN, 14-16AWG, CRIMP; Product Range:CB Series; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Max:14AWG; Wire Size AWG Min:16AWG; For Use With:ITT Cannon CB / MIL-C-5015 Series (VG95234) Connectors RoHS Compliant: Yes
Description
CONTACT, PIN, 14-16AWG, CRIMP; Product Range:CB Series; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Max:14AWG; Wire Size AWG Min:16AWG; For Use With:ITT Cannon CB / MIL-C-5015 Series (VG95234) Connectors RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The ITT Cannon Contact, Pin, 14-16 AWG, Crimp (part number 99J8499) is designed for use with KPSE high-performance crimp contact connectors. It features a crimp termination suitable for wire sizes ranging from 14 to 16 AWG. The contact is compatible with connectors manufactured according to MIL-C-26482 and VG95328 standards, ensuring intermateability and interchangeability. The closed-entry socket design helps prevent damage from test probes and accommodates misaligned pins during engagement. The contact is inserted from the rear of the connector and secured with a clip, while extraction is facilitated by a front-inserted tool. This product is suitable for applications requiring reliable electrical connections in demanding environments.

Datasheet Summary
Powered by GS/AI

The ITT Cannon Contact, Pin, 14-16 AWG, Crimp (part number 99J8499) is designed for use with KPSE high-performance crimp contact connectors. It features a crimp termination suitable for wire sizes ranging from 14 to 16 AWG. The contact is compatible with connectors manufactured according to MIL-C-26482 and VG95328 standards, ensuring intermateability and interchangeability. The closed-entry socket design helps prevent damage from test probes and accommodates misaligned pins during engagement. The contact is inserted from the rear of the connector and secured with a clip, while extraction is facilitated by a front-inserted tool. This product is suitable for applications requiring reliable electrical connections in demanding environments.

Suppliers

Company
Product
Description
Supplier Links
Contact, Pin, 14-16Awg, Crimp; Product Range Itt Cannon - 99J8499 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Pin, 14-16Awg, Crimp; Product Range Itt Cannon
99J8499
Contact, Pin, 14-16Awg, Crimp; Product Range Itt Cannon 99J8499
CONTACT, PIN, 14-16AWG, CRIMP; Product Range:CB Series; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Max:14AWG; Wire Size AWG Min:16AWG; For Use With:ITT Cannon CB / MIL-C-5015 Series (VG95234) Connectors RoHS Compliant: Yes

CONTACT, PIN, 14-16AWG, CRIMP; Product Range:CB Series; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Max:14AWG; Wire Size AWG Min:16AWG; For Use With:ITT Cannon CB / MIL-C-5015 Series (VG95234) Connectors RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrodes and Electrode Materials
Product Number 99J8499
Product Name Contact, Pin, 14-16Awg, Crimp; Product Range Itt Cannon
Type Contact
Unlock Full Specs
to access all available technical data

Similar Products

Automotive Terminals - 1062-14-1088 - TE Connectivity
Specs
Type Contact
Plating / Coating Palladium Nickel Gold (PdNiAu)
Applications Motor or Generator
View Details
Battery Electrode Materials - PolyGrid® - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
Specs
OD / Width 12 to 48 inch (305 to 1219 mm)
Thickness 0.0020 to 0.0400 inch (0.0508 to 1.02 mm)
View Details
National Bronze & Metals Inc.
Specs
Type Contact
Material Cu
Shape / Form Custom / Application Specific (optional feature); Bar Stock (optional feature); Rod Stock (optional feature); Plate
View Details