ITT Cannon
Cb 14C 14#16 Pin Recp Itt Cannon
CB1-20-27PSA232
Description
CB 14C 14#16 PIN RECP
-
PEI-Genesis
-
Newark, An Avnet Company
Request a Quote
Email Supplier
Description
CB 14C 14#16 PIN RECP
Request a Quote
Email Supplier
Suppliers
Cb 14C 14#16 Pin Recp Itt Cannon
10AC6306
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
Electrical Connectors |
|
Product Number
|
ITT Cannon CB1-20-27PSA232 |
10AC6306 |
|
Product Name
|
|
Cb 14C 14#16 Pin Recp Itt Cannon |
|
Gender
|
Female / Jack
|
|
Unlock Full Specs
to access all available technical data
Similar Products
Connector Type
D-Sub Connector
Geometry
Straight
View Details
Mounting
Panel Mount, Flange
Voltage Rating
250 volts
Current Rating
10.0 amps
View Details
2 suppliers
Mounting
Free Hanging (In-Line)
Contact Size (AWG)
2 AWG
View Details
3 suppliers