ITT Cannon
Cab 9C 4#4 5#16 Pin Recp Itt Cannon
CB0TC28A16PS
Description
CAB 9C 4#4 5#16 PIN RECP
-
PEI-Genesis
-
Newark, An Avnet Company
Request a Quote
Email Supplier
Description
CAB 9C 4#4 5#16 PIN RECP
Request a Quote
Email Supplier
Suppliers
Cab 9C 4#4 5#16 Pin Recp Itt Cannon
49K2665
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
Electrical Connectors |
|
Product Number
|
ITT Cannon CB0TC28A16PS |
49K2665 |
|
Product Name
|
|
Cab 9C 4#4 5#16 Pin Recp Itt Cannon |
|
Gender
|
Female / Jack
|
|
Unlock Full Specs
to access all available technical data
Similar Products
Connector Type
Circular / Cylindrical Connectors
Geometry
Straight
View Details
Mounting
Snap-In, Flange Mount
Voltage Rating
250 volts
Current Rating
15.0 amps
View Details
Geometry
Right Angle
Current Rating
45.0 to 55.0 amps
Contact Size (AWG)
20 AWG
View Details
2 suppliers
Connector Type
D-Sub Connector
Mounting
Free Hanging (In-Line)
View Details