ITT Cannon
Cb 3C 3#8 Pin Recp Wall Itt Cannon
CB0TC22-2PC
Description
CB 3C 3#8 PIN RECP WALL
-
PEI-Genesis
-
Newark, An Avnet Company
Request a Quote
Email Supplier
Description
CB 3C 3#8 PIN RECP WALL
Request a Quote
Email Supplier
Suppliers
Cb 3C 3#8 Pin Recp Wall Itt Cannon
41P4536
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
Electrical Connectors |
|
Product Number
|
ITT Cannon CB0TC22-2PC |
41P4536 |
|
Product Name
|
|
Cb 3C 3#8 Pin Recp Wall Itt Cannon |
|
Gender
|
Female / Jack
|
|
Unlock Full Specs
to access all available technical data
Similar Products
Connector Type
Board Mount Connector; Board to Board Connector
Termination
Through Hole
Mounting
PC Mount
View Details
Shenzhen QH Industrial Co., Ltd
Voltage Rating
12 volts
Current Rating
1.0 to 60.0 amps
View Details
Douglas Electrical Components
Connector Type
Coaxial Connector; Military Connector
Mounting
Bulkhead
Contact Size (AWG)
22 AWG
View Details
Connector Type
Circular / Cylindrical Connectors; Coaxial Connector; Military Connector; RF and Microwave Connector
Gender
Female / Jack
Geometry
Straight
View Details