ITT Cannon Cab 4C 4#0 Pin Recp Itt Cannon CB0TA36-5PS

Description
CAB 4C 4#0 PIN RECP
Request a Quote
Description
CAB 4C 4#0 PIN RECP
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - ITT Cannon CB0TA36-5PS - PEI-Genesis
Philadelphia, PA, United States
CAB 4C 4#0 PIN RECP

CAB 4C 4#0 PIN RECP

Buy Now
Cab 4C 4#0 Pin Recp Itt Cannon - 17X3498 - Newark, An Avnet Company
Chicago, IL, United States
Cab 4C 4#0 Pin Recp Itt Cannon
17X3498
Cab 4C 4#0 Pin Recp Itt Cannon 17X3498
CAB 4C 4#0 PIN RECP

CAB 4C 4#0 PIN RECP

Supplier's Site

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number ITT Cannon CB0TA36-5PS 17X3498
Product Name Cab 4C 4#0 Pin Recp Itt Cannon
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Video Display Connectors Series - IEEE 1394 Connectors - Rego Electronics Inc.
Specs
Connector Type Audio / Video; Board Mount Connector; IEEE 1394 Connectors, FireWire
Gender Female / Jack
Geometry Right Angle
View Details
Connector - Magnetic Pogo Connector -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Termination Magnetic
Voltage Rating 12 volts
Current Rating 1.0 to 3.0 amps
View Details
4 Position Hermetic Bulkhead Connector - 24201 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 8 AWG
View Details
50 Ohm TNC Connector, TNC Straight Plug - 190308 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector; RF and Microwave Connector
Geometry Straight
Termination Crimp
View Details