ITT Cannon
Cb 5C 5#12 Pin Recp Wall Itt Cannon
CB0T18-11PC
Description
CB 5C 5#12 PIN RECP WALL
-
PEI-Genesis
-
Newark, An Avnet Company
Request a Quote
Email Supplier
Description
CB 5C 5#12 PIN RECP WALL
Request a Quote
Email Supplier
Suppliers
Cb 5C 5#12 Pin Recp Wall Itt Cannon
99J8215
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
Electrical Connectors |
|
Product Number
|
ITT Cannon CB0T18-11PC |
99J8215 |
|
Product Name
|
|
Cb 5C 5#12 Pin Recp Wall Itt Cannon |
|
Gender
|
Female / Jack
|
|
Unlock Full Specs
to access all available technical data
Similar Products
Connector Type
D-Sub Connector
Geometry
Straight
View Details
Mounting
Free Hanging (In-Line)
Contact Size (AWG)
12 to 16 AWG
View Details
3 suppliers
Connector Type
D-Sub Connector
Mounting
Free Hanging (In-Line)
View Details