ITT Cannon
Cb 2C 2#4 Pin Recp Wall Itt Cannon
CB0R24-9PC
Description
CB 2C 2#4 PIN RECP WALL
-
PEI-Genesis
-
Newark, An Avnet Company
Request a Quote
Email Supplier
Description
CB 2C 2#4 PIN RECP WALL
Request a Quote
Email Supplier
Suppliers
Cb 2C 2#4 Pin Recp Wall Itt Cannon
15M8744
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
Electrical Connectors |
|
Product Number
|
ITT Cannon CB0R24-9PC |
15M8744 |
|
Product Name
|
|
Cb 2C 2#4 Pin Recp Wall Itt Cannon |
|
Gender
|
Female / Jack
|
|
Unlock Full Specs
to access all available technical data
Similar Products
Connector Type
Audio / Video; Board Mount Connector
Gender
Female / Jack
Termination
Through Hole
View Details
Douglas Electrical Components
Connector Type
Coaxial Connector; Military Connector
Mounting
Bulkhead
Contact Size (AWG)
20 AWG
View Details
Connector Type
Modular Connector and RJ Connector
Gender
Male / Plug
Geometry
Straight
View Details