ITT Cannon Circular Connectors - CB0P28A51SCAU CB0P28A51SCAU

Description
Manufacturer: ITT Cannon, LLC Win Source Part Number: 858986-CB0P28A51SCAU Series: MIL-DTL-5015, CB Operating Temperature Range: -55°C ~ 125°C Features: 43 Position Circular Connector Receptacle, Female Sockets Crimp Package: Bulk Mounting: Panel Mount Family Name: CB0P2 Categories: Connectors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 79 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 11 Weeks HTSUS: 8536.69.4020
Request a Quote
Description
Manufacturer: ITT Cannon, LLC Win Source Part Number: 858986-CB0P28A51SCAU Series: MIL-DTL-5015, CB Operating Temperature Range: -55°C ~ 125°C Features: 43 Position Circular Connector Receptacle, Female Sockets Crimp Package: Bulk Mounting: Panel Mount Family Name: CB0P2 Categories: Connectors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 79 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 11 Weeks HTSUS: 8536.69.4020
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Circular Connectors - CB0P28A51SCAU - 858986-CB0P28A51SCAU - Win Source Electronics
Laguna Hills, CA, United States
Circular Connectors - CB0P28A51SCAU
858986-CB0P28A51SCAU
Circular Connectors - CB0P28A51SCAU 858986-CB0P28A51SCAU
Manufacturer: ITT Cannon, LLC Win Source Part Number: 858986-CB0P28A51SCAU Series: MIL-DTL-5015, CB Operating Temperature Range: -55°C ~ 125°C Features: 43 Position Circular Connector Receptacle, Female Sockets Crimp Package: Bulk Mounting: Panel Mount Family Name: CB0P2 Categories: Connectors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 79 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 11 Weeks HTSUS: 8536.69.4020

Manufacturer: ITT Cannon, LLC
Win Source Part Number: 858986-CB0P28A51SCAU
Series: MIL-DTL-5015, CB
Operating Temperature Range: -55°C ~ 125°C
Features: 43 Position Circular Connector Receptacle, Female Sockets Crimp
Package: Bulk
Mounting: Panel Mount
Family Name: CB0P2
Categories: Connectors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 79 pct.
Supply and Demand Status: Limited
Quantity per package: 1
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 11 Weeks
HTSUS: 8536.69.4020

Buy Now
 - ITT Cannon CB0P28A51SCAU - PEI-Genesis
Philadelphia, PA, United States
CA3100P28A51SBF80A17 6

CA3100P28A51SBF80A176

Buy Now
Ca3100P28A51Sbf80A176 Itt Cannon - 99J8120 - Newark, An Avnet Company
Chicago, IL, United States
Ca3100P28A51Sbf80A176 Itt Cannon
99J8120
Ca3100P28A51Sbf80A176 Itt Cannon 99J8120
CA3100P28A51SBF80A17 6

CA3100P28A51SBF80A176

Supplier's Site

Technical Specifications

  Win Source Electronics PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 858986-CB0P28A51SCAU ITT Cannon CB0P28A51SCAU 99J8120
Product Name Circular Connectors - CB0P28A51SCAU Ca3100P28A51Sbf80A176 Itt Cannon
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm TNC Connector, TNC Straight Plug - 190608 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector; RF and Microwave Connector
Geometry Straight
Termination Crimp
View Details
Connector - Double Heads Spring Pogo Pins -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details
Circular Connector Accessories - 17-100P160-11-1-C-R5-01-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
View Details
PCB Connectors - NCK-FL2G-S-01 - kTB Solutions
Specs
Connector Type Board Mount Connector
Gender Female / Jack
View Details