ITT Cannon
Cb 8#16 Pin Recp Wall Itt Cannon
CB0P20-7PS
Description
CB 8C 8#16 PIN RECP WALL
-
PEI-Genesis
-
Newark, An Avnet Company
Request a Quote
Email Supplier
Description
CB 8C 8#16 PIN RECP WALL
Request a Quote
Email Supplier
Suppliers
Cb 8#16 Pin Recp Wall Itt Cannon
65X6870
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
Electrical Connectors |
|
Product Number
|
ITT Cannon CB0P20-7PS |
65X6870 |
|
Product Name
|
|
Cb 8#16 Pin Recp Wall Itt Cannon |
|
Gender
|
Female / Jack
|
|
Unlock Full Specs
to access all available technical data
Similar Products
Connector Type
D-Sub Connector
Geometry
Straight
View Details
Current Rating
45.0 to 55.0 amps
Contact Size (AWG)
20 AWG
View Details
3 suppliers
Geometry
Straight; 180°
Mounting
Free Hanging (In-Line)
View Details