ITT Cannon Cab 1C 1#0 Pin Recp Itt Cannon CB0N20-2PC

Description
CAB 1C 1#0 PIN RECP
Request a Quote
Description
CAB 1C 1#0 PIN RECP
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - ITT Cannon CB0N20-2PC - PEI-Genesis
Philadelphia, PA, United States
CAB 1C 1#0 PIN RECP

CAB 1C 1#0 PIN RECP

Buy Now
Cab 1C 1#0 Pin Recp Itt Cannon - 87P3776 - Newark, An Avnet Company
Chicago, IL, United States
Cab 1C 1#0 Pin Recp Itt Cannon
87P3776
Cab 1C 1#0 Pin Recp Itt Cannon 87P3776
CAB 1C 1#0 PIN RECP

CAB 1C 1#0 PIN RECP

Supplier's Site

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number ITT Cannon CB0N20-2PC 87P3776
Product Name Cab 1C 1#0 Pin Recp Itt Cannon
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Power Edge Card Straight Solder Type Connector - 83808-F2P50 - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; Card Edge Connector
Gender Female / Jack
Termination Through Hole
View Details
32 Position Hermetic Bulkhead Connector - 24053 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
M39029 Connectors, Size 8 Pin 75 ohm - 190940 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector; RF and Microwave Connector
Gender Male / Plug
Geometry Straight
View Details