ITT Cannon
Cb 8C 8#16 Pin Recp Wall Itt Cannon
CB0FC20-7PS
Description
CB 8C 8#16 PIN RECP WALL
-
PEI-Genesis
-
Newark, An Avnet Company
Request a Quote
Email Supplier
Description
CB 8C 8#16 PIN RECP WALL
Request a Quote
Email Supplier
Suppliers
Cb 8C 8#16 Pin Recp Wall Itt Cannon
60K4986
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
Electrical Connectors |
|
Product Number
|
ITT Cannon CB0FC20-7PS |
60K4986 |
|
Product Name
|
|
Cb 8C 8#16 Pin Recp Wall Itt Cannon |
|
Gender
|
Female / Jack
|
|
Unlock Full Specs
to access all available technical data
Similar Products
Connector Type
Circular / Cylindrical Connectors
Voltage Rating
690 volts
Current Rating
25.0 amps
View Details
Geometry
Right Angle
Current Rating
45.0 to 55.0 amps
Contact Size (AWG)
20 AWG
View Details
3 suppliers
Mounting
Panel Mount, Snap-In
Voltage Rating
250 volts
Current Rating
6.0 amps
View Details