ITT Cannon
Cb 3C 3#12 Pin Recp Wall Itt Cannon
CB0FC16-10PS
Description
CB 3C 3#12 PIN RECP WALL
-
PEI-Genesis
-
Newark, An Avnet Company
Request a Quote
Email Supplier
Description
CB 3C 3#12 PIN RECP WALL
Request a Quote
Email Supplier
Suppliers
Cb 3C 3#12 Pin Recp Wall Itt Cannon
10AC6283
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
Electrical Connectors |
|
Product Number
|
ITT Cannon CB0FC16-10PS |
10AC6283 |
|
Product Name
|
|
Cb 3C 3#12 Pin Recp Wall Itt Cannon |
|
Gender
|
Female / Jack
|
|
Unlock Full Specs
to access all available technical data
Similar Products
Connector Type
Circular / Cylindrical Connectors
Voltage Rating
300 to 1000 volts
Current Rating
6.0 to 488.0 amps
View Details
Current Rating
45.0 to 55.0 amps
Contact Size (AWG)
20 AWG
View Details
3 suppliers