ITT Cannon
Cb 2C 2#8 Pin Recp Wall Itt Cannon
CB0FA20-23PS
Description
CB 2C 2#8 PIN RECP WALL
-
PEI-Genesis
-
Newark, An Avnet Company
Request a Quote
Email Supplier
Description
CB 2C 2#8 PIN RECP WALL
Request a Quote
Email Supplier
Suppliers
Cb 2C 2#8 Pin Recp Wall Itt Cannon
44W0708
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
Electrical Connectors |
|
Product Number
|
ITT Cannon CB0FA20-23PS |
44W0708 |
|
Product Name
|
|
Cb 2C 2#8 Pin Recp Wall Itt Cannon |
|
Gender
|
Female / Jack
|
|
Unlock Full Specs
to access all available technical data
Similar Products
Connector Type
Circular / Cylindrical Connectors
View Details
Current Rating
45.0 to 55.0 amps
Contact Size (AWG)
20 AWG
View Details
3 suppliers
Mounting
Snap-In, Flange Mount
Voltage Rating
250 volts
Current Rating
15.0 amps
View Details