ITT Cannon
Cb 4C 4#12 Pin Recp Wall Itt Cannon
CB0FA18-10PS
Description
CB 4C 4#12 PIN RECP WALL
-
PEI-Genesis
-
Newark, An Avnet Company
Request a Quote
Email Supplier
Description
CB 4C 4#12 PIN RECP WALL
Request a Quote
Email Supplier
Suppliers
Cb 4C 4#12 Pin Recp Wall Itt Cannon
47T6645
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
Electrical Connectors |
|
Product Number
|
ITT Cannon CB0FA18-10PS |
47T6645 |
|
Product Name
|
|
Cb 4C 4#12 Pin Recp Wall Itt Cannon |
|
Gender
|
Female / Jack
|
|
Unlock Full Specs
to access all available technical data
Similar Products
Connector Type
Circular / Cylindrical Connectors
View Details
Mounting
Free Hanging (In-Line)
Contact Size (AWG)
12 to 16 AWG
View Details
4 suppliers