ITT Cannon
Cb 3C 3#12 Pin Recp Wall Itt Cannon
CB0FA16-10PS
Description
CB 3C 3#12 PIN RECP WALL
-
PEI-Genesis
-
Newark, An Avnet Company
Request a Quote
Email Supplier
Description
CB 3C 3#12 PIN RECP WALL
Request a Quote
Email Supplier
Suppliers
Cb 3C 3#12 Pin Recp Wall Itt Cannon
44W0707
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
Electrical Connectors |
|
Product Number
|
ITT Cannon CB0FA16-10PS |
44W0707 |
|
Product Name
|
|
Cb 3C 3#12 Pin Recp Wall Itt Cannon |
|
Gender
|
Female / Jack
|
|
Unlock Full Specs
to access all available technical data
Similar Products
Connector Type
Circular / Cylindrical Connectors
View Details
Mounting
Bus Bar Hardware
Current Rating
55.0 to 120.0 amps
Contact Size (AWG)
10 AWG
View Details
4 suppliers