ITT Cannon
Cab 8C 8#12 Pin Recp Itt Cannon
CB0F22-23PSF85
Description
CAB 8C 8#12 PIN RECP
-
PEI-Genesis
-
Newark, An Avnet Company
Request a Quote
Email Supplier
Description
CAB 8C 8#12 PIN RECP
Request a Quote
Email Supplier
Suppliers
Cab 8C 8#12 Pin Recp Itt Cannon
25K0682
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
Electrical Connectors |
|
Product Number
|
ITT Cannon CB0F22-23PSF85 |
25K0682 |
|
Product Name
|
|
Cab 8C 8#12 Pin Recp Itt Cannon |
|
Gender
|
Female / Jack
|
|
Unlock Full Specs
to access all available technical data
Similar Products
Voltage Rating
125 to 300 volts
Current Rating
8.0 amps
View Details
Current Rating
50.0 to 120.0 amps
Contact Size (AWG)
16 AWG
View Details
4 suppliers